EN
  • EN
  • DE

GAL22V10C-5LJ

Part No GAL22V10C-5LJ
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176830-GAL22V10C-5LJ
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10C-5LJ CAD Model

Description

The GAL22V10C-5LJ is a high-performance, low-power Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is a programmable logic device (PLD) designed for implementing a wide range of logic functions. The device is known for its speed and flexibility, making it suitable for various applications.

Applications:

  • Complex logic functions
  • Address decoding
  • State machine implementation
  • Peripheral controllers
  • Data encryption

Features:

  • Electrically Erasable (E2) CMOS technology
  • 5ns propagation delay
  • Low power consumption
  • 10 Output Logic Macrocells (OLMCs)
  • Programmable output polarity

Benefits:

  • Fast and efficient logic implementation
  • Reduced component count and board space
  • Easy design changes and updates
  • Low power consumption for battery-powered devices
  • Increased system reliability

Additional Details:

The GAL22V10C-5LJ features ten independently configurable Output Logic Macrocells (OLMCs), allowing each output to be programmed as either combinatorial or registered, with programmable polarity. The E2CMOS technology allows for easy in-system programming and reprogramming, simplifying design modifications and updates. The 5ns propagation delay ensures high-speed operation, making it suitable for time-critical applications. The device's low-power consumption makes it ideal for battery-powered devices and energy-efficient systems. The GAL22V10C-5LJ offers a versatile and cost-effective solution for implementing custom logic functions in a wide range of applications. Its programmability allows for design changes and updates without requiring hardware modifications. Detailed specifications, including voltage and current ratings, timing characteristics, and programming information, can be found in the manufacturer's datasheet. The device is commonly programmed using standard PLD programmers and development tools. The GAL22V10C-5LJ is widely used in industrial, commercial, and consumer electronics applications due to its performance, flexibility, and reliability.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess