EN
  • EN
  • DE

GAL22V10D-10LPNI

Part No GAL22V10D-10LPNI
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Product Change Notifications (PCNs) have been issued to discontinue all devices in this data sheet. | IC CPLD 10MC 10NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tube
Status Obsolete
Programmable Type EE PLD
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 10
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number GAL22V10
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176836-GAL22V10D-10LPNI
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10D-10LPNI CAD Model

Description

The Lattice Semiconductor Corporation GAL22V10D-10LPNI is an Integrated Circuit with a mounting style of through hole and a programmable type of EE PLD.

  • Mounting Style: Through Hole
  • Programmable Type: EE PLD
  • Delay Time tpd(1) Max: 10.0ns
  • Internal Voltage Supply: 4.5V to 5.5V
  • Macrocells: 10
  • I/O: 24
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Manufacturer Package: 24-DIP
  • Supplier Device Package: 24-PDIP
  • Family Part Number: GAL22V10
  • Manufacturer Pack Quantity: 15
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess