EN
  • EN
  • DE

ISP2032VE-180LT44I

Part No ISP2032VE-180LT44I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826285-ISP2032VE-180LT44I
Ultra Librarian 3D Model Ultra Librarian ISP2032VE-180LT44I CAD Model

Description

The Lattice Semiconductor ISP2032VE-180LT44I is a programmable logic device, specifically a Complex Programmable Logic Device (CPLD), belonging to the ispMACH 4000VE family. CPLDs are used to implement custom digital logic functions and are suitable for a variety of applications requiring flexible and reprogrammable logic solutions. Lattice Semiconductor is a well-known manufacturer of low-power, small-form-factor programmable logic devices.

Applications

  • Glue Logic: Interconnecting different integrated circuits and systems.
  • Address Decoding: Implementing address decoding logic in memory systems.
  • State Machines: Implementing custom state machines for control and sequencing applications.
  • Interface Controllers: Interfacing different communication protocols and standards.

Features

  • High-Speed Performance: Provides fast propagation delays for high-performance applications.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered devices.
  • In-System Programmability (ISP): Can be programmed and reprogrammed in-system, allowing for design changes without removing the device.
  • Non-Volatile Configuration: Retains its configuration even when power is removed.
  • 44-Pin TQFP Package: Compact TQFP package for easy PCB assembly.

Benefits

  • Flexible Logic Implementation: Allows for the implementation of custom digital logic functions.
  • Reduced System Cost: Integrates multiple logic functions into a single device, reducing component count.
  • Faster Time-to-Market: Enables rapid prototyping and design iterations.
  • Low Power Operation: Extends battery life in portable devices.

Additional Details

The ISP2032VE-180LT44I features a 44-pin TQFP package. Key specifications include the number of macrocells, propagation delay, operating voltage, and power consumption. The “180” in the part number likely indicates a propagation delay of 1.8ns, indicative of a high performance CPLD. Detailed timing characteristics, I/O specifications, and power consumption data can be found in the Lattice Semiconductor datasheet for this product.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess