EN
  • EN
  • DE

ISPLS15256VE

Part No ISPLS15256VE
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199084-ISPLS15256VE
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLS15256VE CAD Model

Description

The ISPLS15256VE is a high-density Programmable Logic Device (PLD) from Lattice Semiconductor, belonging to the ispLSI 5000VE family. It offers a versatile solution for implementing complex digital logic functions, providing designers with the flexibility to customize their designs in various applications.

Applications

  • Complex Programmable Logic Devices (CPLDs) Emulation
  • Digital Signal Processing (DSP)
  • Industrial Control Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Features

  • High Logic Density: Accommodates complex digital designs.
  • In-System Programmability (ISP): Allows for easy design updates and modifications.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • High Speed Performance: Enables fast operation in demanding applications.
  • Flexible I/O: Supports various I/O standards and configurations.
  • Advanced Architecture: Provides efficient resource utilization and routing capabilities.

Benefits

  • Reduced Development Time: ISP capabilities allow for quick design iteration and debugging.
  • Increased Design Flexibility: Customizable logic functions adapt to specific application requirements.
  • Lower System Cost: Integration of multiple logic functions into a single device reduces component count.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Enhanced System Reliability: Robust design and manufacturing processes ensure reliable operation.

Additional Details

The ISPLS15256VE device is based on a CMOS E2CMOS technology, which provides low power consumption and high performance. It features a hierarchical architecture that allows for efficient routing and resource allocation. The device is programmed using industry-standard programming tools and supports a variety of programming languages. The ISP capability allows designers to update the device's configuration in-system, without removing it from the board. This feature is particularly useful for prototyping, debugging, and field upgrades. The flexible I/O supports a wide range of voltage levels and interface standards, making it compatible with various external devices. The device is typically packaged in a TQFP or PQFP package, providing a small footprint for space-constrained applications. The ISPLS15256VE is commonly used in applications where complex digital logic functions need to be implemented in a flexible and cost-effective manner. Its combination of high density, high speed, and low power consumption makes it an attractive choice for a wide range of applications.

You May Also Be Interested in

HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Fuji Electric
Lowest to $8.1612

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess