EN
  • EN
  • DE

ISPLSI 1032E-100LTN

Part No ISPLSI 1032E-100LTN
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 10NS 100TQFP /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series ispLSI® 1000E
Package Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Logic Elements/Blocks 32
Number of Macrocells 128
Number of Gates 6000
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ISPLSI 1032E
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 220-1591,ISPLSI 1032E-100LTN-ND,ISPLSI1032E-100LTN,ISPLSI1032E100LTN
Standard Package 90
Win Source Part Number 1066051-ISPLSI 1032E-100LTN
Ultra Librarian 3D Model Ultra Librarian ISPLSI 1032E-100LTN CAD Model

Description

The ispLSI® 1000E series from Lattice Semiconductor Corporation is a complex programmable logic device (CPLD) that comes with 64 input/output (I/O) pins, 6000 gates, 32 logic elements/blocks, and 128 macrocells.

  • I/O Pins: 64
  • Gates: 6000
  • Logic Elements/Blocks: 32
  • Macrocells: 128
  • Programmable: In-system
  • Delay Time tpd(1) max: 10 nanoseconds
  • Internal Voltage Supply: 4.75 to 5.25 volts
  • Operating Temperature Range: 0 to 70 degrees Celsius
  • Package/Case: 100-LQFP
  • Supplier Device Package: 100-TQFP (14x14)
  • Status: Obsolete
  • Alternative Parts: M4A5-128/64-10VC, ISPLSI 2128VE-100LTN100, ISPLSI 2096A-125LT128ISPLSI 1032E100LTN, and ISPLSI1032E-100LTN

You May Also Be Interested in

Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess