The ISPLSI2032V-60LT44I is an In-System Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. It belongs to the ispLSI 2000V family and offers in-system programmability. This device provides a flexible solution for implementing custom logic functions in various electronic systems.
Applications:
- Address Decoding
- Glue Logic Implementation
- State Machine Design
- Peripheral Control Logic
- Custom Logic Functions in Embedded Systems
Features:
- In-System Programmability (ISP)
- 32 Macrocells
- 60 MHz Maximum Operating Frequency (indicated by '-60' in the part number)
- 44-pin PLCC Package (indicated by 'LT44')
- Flexible AND/OR Array Architecture
- 'I' Suffix indicates an Industrial Temperature Range
Benefits:
- Reduced Component Count compared to discrete logic solutions
- Increased Design Flexibility and Reduced Time-to-Market due to programmability
- Easy Design Iterations and Upgrades without hardware changes
- Suitable for Industrial Applications due to extended temperature range
- Simplified Design Process with Lattice Development Tools
Additional Details:
The ISPLSI2032V-60LT44I is programmed through a standard JTAG interface. The LT44 package denotes a 44-pin Plastic Leaded Chip Carrier. Its internal architecture allows for implementation of complex combinational and sequential logic. Lattice provides software tools for design entry, simulation, and device programming. This specific part, due to the 'I' suffix, is rated for operation across a wider temperature range, making it suitable for industrial and harsh environment applications. Detailed timing and programming information can be found in the device datasheet.