EN
  • EN
  • DE

ISPLSI5128VE-125LT128-1

Part No ISPLSI5128VE-125LT128-1
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826306-ISPLSI5128VE-125LT128-1
Ultra Librarian 3D Model Ultra Librarian ISPLSI5128VE-125LT128-1 CAD Model

Description

The ISPLSI5128VE-125LT128-1 is an In-System Programmable Logic Device (ISPLD) from Lattice Semiconductor Corporation, belonging to the ispLSI 5000VE family. These devices offer a flexible and cost-effective solution for implementing a wide range of digital logic functions. The '125' in the part number denotes a propagation delay of 1.25ns, indicating its high-speed performance, and 'LT128' likely refers to the package type.

Applications

  • High-Speed Logic: Implementing custom logic functions in networking equipment.
  • Address Decoding: Decoding memory addresses in embedded systems.
  • State Machines: Designing and implementing complex state machines.
  • Peripheral Control: Controlling peripherals in industrial automation systems.

Features

  • In-System Programmability: Allows for easy reconfiguration and updates without removing the device from the circuit board.
  • High-Speed Performance: Offers fast propagation delays for high-performance applications.
  • Flexible Architecture: Provides a versatile architecture for implementing a wide range of logic functions.
  • Low Power Consumption: Minimizes power consumption for energy-efficient designs.

Benefits

  • Reduced Time-to-Market: Speeds up development time by allowing for easy design changes and updates.
  • Increased Design Flexibility: Enables designers to implement custom logic functions tailored to specific application needs.
  • Improved System Performance: Enhances system performance through high-speed operation.
  • Lower System Cost: Reduces system cost by integrating multiple logic functions into a single device.

Additional Details

The ISPLSI5128VE-125LT128-1 features a programmable AND array and a fixed OR array, allowing for the implementation of complex logic functions. It also includes input/output (I/O) cells that can be configured as inputs, outputs, or bidirectional pins. The device is programmed using industry-standard programming tools and supports various programming interfaces. Detailed specifications regarding the number of macrocells, I/O pins, and operating voltage should be found in the device datasheet.

Consult the Lattice Semiconductor datasheet for detailed information on the device's electrical characteristics, timing specifications, and programming requirements. This will help ensure proper application and optimal performance within the intended system.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess