EN
  • EN
  • DE

LC4032V75-101

Part No LC4032V75-101
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LC4032V75-101 Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068896-LC4032V75-101
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4032V75-101 CAD Model

Description

The LC4032V75-101 is a 32-macrocell Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. This device is part of the ispLSI 1032 series and is designed for a wide range of logic applications. The 'V75' typically indicates a speed grade, and '-10I' suggests a temperature range (likely industrial). It provides a flexible and cost-effective solution for implementing custom logic functions.

Applications:

  • Address decoding
  • State machine implementation
  • Glue logic
  • Peripheral controllers
  • Interface controllers

Features:

  • 32 macrocells: Provides ample logic resources for complex designs.
  • High-speed operation: V75 speed grade allows for fast signal processing.
  • In-system programmability (ISP): Enables easy design modification and updates.
  • Flexible I/O architecture: Supports various I/O standards and configurations.
  • Low power consumption: Suitable for battery-powered applications.
  • Industrial temperature range: Operates reliably in harsh environments.

Benefits:

  • Reduced board space: Integrates multiple logic functions into a single device.
  • Faster time-to-market: Allows for rapid prototyping and design iteration.
  • Increased design flexibility: Provides customizable logic solutions.
  • Lower system cost: Reduces component count and simplifies PCB design.
  • Improved system reliability: Integrates multiple functions into a single, reliable device.

The LC4032V75-10I CPLD is a versatile and efficient solution for implementing custom logic functions in a variety of applications. Its high speed, in-system programmability, and flexible I/O architecture make it an ideal choice for designers looking to create customized logic solutions quickly and cost-effectively. The industrial temperature range ensures reliable operation in demanding environments. The device is a popular choice for replacing discrete logic components, reducing board space, and improving overall system performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess