The LC4064C-75TN100-10I is a 64-macrocell Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. It's a versatile device used for implementing a wide range of digital logic functions, including address decoding, glue logic, state machines, and interface controllers. The 'TN100' designation indicates that it is packaged in a 100-pin Thin Quad Flatpack (TQFP) package. The '-10I' suffix indicates a specific speed grade and temperature range.
Applications:
- Address Decoding
- Glue Logic
- State Machines
- Interface Controllers
- Peripheral Control
- Data Path Control
- Custom Logic Functions
Features:
- 64 Macrocells: Provides a sufficient amount of logic resources for implementing moderately complex digital circuits.
- Programmable Interconnect Array (PIA): Allows for flexible routing and interconnection of logic resources.
- In-System Programmability (ISP): Can be programmed and reprogrammed while mounted on the circuit board.
- Low Power Consumption: Operates at low power levels.
- Fast Propagation Delay: Provides fast propagation delays for high-speed applications.
- Flexible I/O: Supports a variety of I/O standards and configurations.
- 100-Pin TQFP Package: Offers a compact footprint for space-constrained applications.
Benefits:
- Flexibility: Can be easily reconfigured to implement different logic functions.
- Reduced Board Space: Integrates multiple logic functions into a single chip.
- Faster Time-to-Market: Allows for rapid prototyping and design iteration.
- Lower Power Consumption: Reduces power consumption compared to discrete logic solutions.
- Simplified Design: Simplifies circuit design and reduces component count.
Additional Details:
The LC4064C-75TN100-10I operates from a supply voltage typically in the range of 3.3V or 5V. The '-75' likely indicates a propagation delay of 7.5 ns, but should be confirmed with the datasheet. The '-10I' indicates an industrial temperature range. The device is programmed using a JTAG interface and appropriate programming software. Refer to the official Lattice Semiconductor Corporation datasheet for precise electrical characteristics, timing specifications, and programming instructions. The device is typically used in applications where flexibility and programmability are required.