The LC4064ZE-5TN100C is an integrated circuit from Lattice Semiconductor Corporation, belonging to the Embedded - CPLDs(Complex Programmable Logic Devices) family.
- Supply and Demand: The supply and demand status is balanced.
- Description: The LC4064ZE-5TN100C is a programmable device with 64 I/O, and it is designed to be used in various electronic applications where programmable logic devices are required.
- Conclusion: It is a reliable and efficient choice for embedded systems.
- Programmability: The device is programmable in-system and has a delay time tpd(1) max of 5.8ns.
- Voltage Supply: The voltage supply - internal is 1.7 V to 1.9 V.
- Logic Elements/Blocks: The LC4064ZE-5TN100C has 4 logic elements/blocks and 64 macrocells.
- Mounting and Package: The product is mounted on SMD (SMT) and comes in a 100-TQFP (14x14) package.