The LC4256V-3F256B-5I is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This device belongs to the ispMACH 4000V family and offers a flexible and efficient solution for a wide range of digital logic applications. It is designed for systems requiring high speed and low power consumption.
Applications:
- Address decoding
- Glue logic
- I/O expansion
- State machine implementation
- Power management control
- Interface bridging
Features:
- 5V in-system programmable (ISP) capability
- 256 macrocells
- Global clock multiplexing
- Up to 184 user I/O pins
- Pin-compatible with other ispMACH 4000 family members
- Advanced E2CMOS technology
Benefits:
- Reduces system cost and complexity by integrating multiple logic functions into a single device
- Enables rapid prototyping and design changes through in-system programmability
- Improves system performance with high-speed operation
- Conserves power for energy-efficient applications
- Simplifies board layout and reduces component count
- Increases system reliability with robust design
Additional Details:
The LC4256V-3F256B-5I operates at a maximum frequency of 166 MHz. It supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI. The device is packaged in a 256-ball Fine-Pitch Ball Grid Array (FBGA) package. The '5I' suffix indicates an industrial temperature range, typically from -40°C to +85°C. Programming is typically done through a JTAG interface. Its architecture allows for complex logic functions to be implemented efficiently. The device is often used in telecommunications, networking, and industrial control systems.