EN
  • EN
  • DE

LTC2630ACSC6-HZ12#TRMPBF

Part No LTC2630ACSC6-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197349-LTC2630ACSC6-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-HZ12#TRMPBF CAD Model

Description

Product Overview

The LTC2630ACSC6-HZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This device is part of the LTC2630 family of DACs which are known for their compact form factor and high-performance capabilities.

Key Features

  • Resolution: The LTC2630ACSC6-HZ12#TRMPBF offers 12-bit resolution, providing fine granularity in its digital-to-analog conversion process.
  • Output Type: It features a rail-to-rail buffered voltage output, which ensures compatibility with a wide range of downstream analog components.
  • Reference Voltage: It incorporates an internal reference with a 10ppm/°C maximum temperature coefficient, ensuring stability and precision across varying temperatures.
  • Package: The device comes in a compact SC70-6 package, making it suitable for space-constrained applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, allowing for flexibility in various power environments.
  • Interface: Communication with the DAC is established via a SPI-compatible serial interface, facilitating easy integration into digital systems.
  • Power-Down Feature: The LTC2630ACSC6-HZ12#TRMPBF includes a power-down feature that reduces power consumption when the DAC is not in active use.

Applications

This DAC is ideal for precision control applications where space and power efficiency are critical. It is commonly used in:

  • Portable battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LTC2630ACSC6-HZ12#TRMPBF is designed to meet stringent industry standards, ensuring reliability and performance for critical applications. It is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes.

Conclusion

Overall, the LTC2630ACSC6-HZ12#TRMPBF from Analog Devices Inc. is a versatile and precise DAC solution that meets the needs of various high-performance applications. Its compact size, precision, and ease of use make it an excellent choice for designers looking to enhance their systems with high-quality analog outputs.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1185 $55.5925
11+ $9.1229 $100.3519
17+ $8.8378 $150.2426
24+ $8.5527 $205.2648
31+ $8.2676 $256.2956
41+ $7.4124 $303.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess