The LC4384V-75F256I is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. It is part of the ispMACH 4000V family, designed for a wide range of applications requiring programmable logic, high speed, and low power consumption.
Applications
- Address decoding
- Glue logic
- Interface controllers
- State machines
- Memory controllers
- Data path control
- High-speed networking applications
Features
- High-speed operation with propagation delays as low as 3.5 ns
- Low power consumption
- 3.3V power supply
- Up to 384 macrocells
- Up to 256 I/O pins
- System-level integration
- Advanced architecture
- In-system programmability (ISP)
Benefits
- Enables high-performance digital systems with fast propagation delays
- Reduces power consumption for energy-sensitive applications
- Simplifies design with in-system programmability
- Provides flexibility for various logic functions
- Reduces component count and board space
Technical Specifications
The LC4384V-75F256I is fabricated using advanced CMOS technology. It supports JEDEC programming and testing standards. The device offers a wide range of I/O options and supports various I/O standards, including LVTTL and LVCMOS. It is housed in a 256-pin Fine-Pitch Ball Grid Array (FBGA) package. The operating temperature range is typically -40°C to +85°C. The device is configured through in-system programming (ISP), allowing for design changes without removing the device from the circuit board. The architecture is optimized for high-speed performance and efficient logic utilization. The internal routing resources provide flexible interconnectivity between macrocells and I/O pins.