EN
  • EN
  • DE

LCMX02-1200HC-4MG132I

Part No LCMX02-1200HC-4MG132I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description Lattice BGA132
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069063-LCMX02-1200HC-4MG132I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMX02-1200HC-4MG132I CAD Model

Description

The Lattice Semiconductor LCMX02-1200HC-4MG132I is a low-power, instant-on, non-volatile Field Programmable Gate Array (FPGA) from the MachXO2 family. It features 1200 Look-Up Tables (LUTs), providing a versatile platform for a wide range of digital logic applications. This FPGA is designed for cost-sensitive and power-conscious applications where instant-on performance and flexible programmability are crucial.

Applications

  • Consumer electronics (e.g., portable devices, handheld instruments)
  • Industrial control systems (e.g., motor control, sensor interfaces)
  • Communication equipment (e.g., bridging, interface conversion)
  • Medical devices (e.g., portable diagnostic equipment)
  • Automotive applications (e.g., infotainment systems, sensor processing)

Features

  • 1200 Look-Up Tables (LUTs): Provides ample logic resources for implementing complex digital circuits.
  • Non-volatile configuration memory: Enables instant-on operation without requiring external configuration devices.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Flexible I/O: Supports a wide range of I/O standards, facilitating connectivity to various external devices.
  • Embedded oscillator: Provides a built-in clock source, simplifying system design.
  • Advanced packaging: Available in a compact MG132 package for space-constrained applications.
  • Security features: Offers protection against unauthorized access and tampering.

Benefits

  • Reduced system cost: Eliminates the need for external configuration devices, lowering overall BOM cost.
  • Faster boot-up time: Enables instant-on operation, improving system responsiveness.
  • Extended battery life: Minimizes power consumption, prolonging battery life in portable applications.
  • Increased design flexibility: Allows for easy customization and reconfiguration of digital logic.
  • Improved system reliability: Provides robust performance in harsh operating environments.
  • Simplified system design: Integrates key features, such as an embedded oscillator, reducing external component count.

Additional Details

The LCMX02-1200HC-4MG132I FPGA operates at a core voltage of 1.2V. It supports a wide range of I/O standards, including LVCMOS, LVTTL, and SSTL. The device can be programmed using standard JTAG interfaces. The MachXO2 family offers a comprehensive suite of design tools and IP cores to accelerate development. The MG132 package is a fine-pitch ball grid array (FBGA) package, which requires careful handling and soldering during assembly. Detailed specifications regarding timing parameters, power consumption, and I/O characteristics are available in the product datasheet.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0222
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0215
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess