The LCMX02-256HC-4SG32C is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. This device offers a cost-effective and flexible solution for a variety of logic applications. It's designed for low power consumption and features instant-on capabilities, making it suitable for power-sensitive applications. This particular part number is housed in a 32-pin QFP package.
Applications
- Consumer electronics
- Mobile devices
- Industrial control systems
- White goods
- Portable medical devices
Features
- 256 Look-Up Tables (LUTs)
- 16kb Embedded Block RAM
- sysMEM Embedded Memory
- sysIO High-Performance I/O
- Up to 200 MHz Internal Clock Frequency
- On-Chip Oscillator
- Instant-On Operation
- Low Power Consumption
- IEEE 1149.1 Boundary Scan Support
Benefits
- Flexibility: The programmable nature of the FPGA allows for design changes and updates without requiring hardware modifications.
- Low Power: Ideal for battery-powered devices and energy-conscious applications.
- Cost-Effective: Provides a low-cost solution compared to custom ASICs for moderate logic complexity.
- Fast Time-to-Market: Rapid prototyping and development are possible due to the ease of reprogramming.
- Integration: Integrates various logic functions into a single chip, reducing board space and complexity.
Technical Specifications
The LCMX02-256HC-4SG32C operates within an industrial temperature range. It supports a wide range of I/O standards, ensuring compatibility with various peripheral devices. The supply voltage is typically 1.2V. Further details can be found in the Lattice Semiconductor MachXO2 family datasheet.