EN
  • EN
  • DE

LCMXO3LF-9400C-6BG256I

Part No LCMXO3LF-9400C-6BG256I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Souring
Description FPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466169-LCMXO3LF-9400C-6BG256I
Manufacturer Lattice Semiconductor Corporation
Package Tray
Product Status Active
Number of LABs/CLBs 1175
Number of Logic Elements/Cells 9400
Total RAM Bits 442368
Number of I/O 206
Voltage - Supply 2.375V ~ 3.465V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Package / Case 256-LFBGA
Supplier Device Package 256-CABGA (14x14)
Ultra Librarian 3D Model Ultra Librarian LCMXO3LF-9400C-6BG256I CAD Model

Description

The LCMXO3LF-9400C-6BG256I is a feature-rich FPGA from Lattice Semiconductor, positioned within the MachXO3L family, known for its superior performance, flexibility, and low power consumption. This device offers a formidable logic density and I/O count within a 256-pin ball grid array (BGA) package, making it an ideal choice for complex system designs requiring a high degree of functionality integrated into a single chip. The device operates at a speed grade of 6 and is designed to function efficiently under industrial temperature ranges, indicated by the 'I' suffix. It is specially crafted for use in various applications, such as automotive, telecommunications, computing, and consumer electronics, where high-speed data processing, reliable operation, and instant-on capabilities are paramount. The LCMXO3LF-9400C-6BG256I stands as a testament to Lattice Semiconductor's commitment to providing innovative solutions that meet the evolving needs of technology developers.

You May Also Be Interested in

N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess