EN
  • EN
  • DE

LFE3-70EA-8FN672I

Part No LFE3-70EA-8FN672I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 380 I/O 672FPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000957-LFE3-70EA-8FN672I
Win Source Part Number Cross
Manufacturer Lattice Semiconductor Corporation
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series ECP3
Package Tray
Mounting Type Surface Mount
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 100°C (TJ)
Package / Case 672-BBGA
Supplier Device Package 672-FPBGA (27x27)
Ultra Librarian 3D Model Ultra Librarian LFE3-70EA-8FN672I CAD Model

Description

The LFE3-70EA-8FN672I is a Field Programmable Gate Array (FPGA) from the Lattice ECP3 family. It's designed for high-performance, low-power applications requiring flexible and reconfigurable logic. This FPGA offers a balance of logic density, memory resources, and I/O capabilities.

Applications:

  • Video processing
  • Image processing
  • Industrial automation
  • Networking and communications
  • Embedded systems

Features:

  • 68,000 Logic Cells
  • 6.6 Mbits of Embedded Memory
  • 672-pin Fine-Pitch Ball Grid Array (FBGA) package
  • High-speed SERDES (Serializer/Deserializer) transceivers
  • DDR2/DDR3 Memory Interfaces
  • PCIe (Peripheral Component Interconnect Express) support
  • Low power consumption
  • In-System Programmable (ISP)

Benefits:

  • High Performance: Abundant logic resources and high-speed interfaces enable complex designs.
  • Flexibility: Programmability allows for design changes and updates in the field.
  • Low Power: Reduces overall system power consumption.
  • Integrated Features: SERDES, DDR interfaces, and PCIe support simplify system design.
  • Large Memory Capacity: Ample embedded memory for data storage and processing.

Additional Details:

The LFE3-70EA-8FN672I is programmed using Lattice's Diamond design software. The '70EA' indicates the logic density within the ECP3 family. The '-8' denotes the speed grade. The 'FN672' specifies the package type and pin count. The 'I' at the end denotes Industrial temperature grade. It supports various I/O standards, including LVTTL, LVCMOS, and differential signaling. The integrated SERDES transceivers enable high-speed serial communication. Refer to the Lattice Semiconductor datasheet for detailed electrical specifications, timing diagrams, programming instructions, power consumption information, and thermal management guidelines.

The ECP3 family is known for its low power consumption and cost-effectiveness. The large number of logic cells and embedded memory make it suitable for a wide range of applications. The device supports various configuration options, including SPI and parallel flash memory. The FBGA package requires careful PCB layout and assembly techniques. Power supply decoupling and signal integrity are critical for ensuring proper device operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess