EN
  • EN
  • DE

LFXP3C-4TN144C-3I

Part No LFXP3C-4TN144C-3I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033058-LFXP3C-4TN144C-3I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFXP3C-4TN144C-3I CAD Model

Description

The LFXP3C-4TN144C-3I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, part of the LatticeXP2 family. This FPGA is designed for low-power applications requiring flexible logic and high performance. It is suitable for various applications, including industrial control, consumer electronics, and communication systems.

Applications:

  • Industrial Control Systems
  • Consumer Electronics
  • Communication Systems
  • Embedded Systems
  • Security Systems

Features:

  • Logic Cells: 3,000 LUT4 logic cells
  • Embedded Memory: Distributed RAM and block RAM
  • I/O: 115 User I/Os
  • Clock Management: Integrated clock management circuitry
  • Operating Voltage: 1.2V core voltage
  • Package: 144-pin TQFP package
  • Temperature Grade: Industrial temperature range (-40°C to +100°C)

Benefits:

  • Low Power Consumption: Reduces power consumption for energy-efficient operation.
  • Flexibility: Allows for customized logic implementation to meet specific application needs.
  • High Performance: Provides high-speed operation for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of custom logic solutions.
  • Cost-Effective: Offers a cost-effective solution for implementing custom logic functions.

Additional Details:

The LFXP3C-4TN144C-3I provides a flexible and programmable platform for implementing custom logic functions. It features a rich set of resources, including logic cells, embedded memory, and I/O blocks, allowing designers to create complex digital circuits. The FPGA supports various I/O standards, making it easy to interface with different types of peripherals and devices. The integrated clock management circuitry ensures accurate timing and synchronization.

The device operates over an industrial temperature range, making it suitable for use in harsh environments. The 144-pin TQFP package allows for easy assembly and integration. The low-voltage operation of the FPGA reduces power consumption, making it ideal for battery-powered and energy-sensitive applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess