EN
  • EN
  • DE

M4-64/32-15VC-18VI

Part No M4-64/32-15VC-18VI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Description SMT Tray PICK#48408/48409
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073979-M4-64/32-15VC-18VI
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M4-64/32-15VC-18VI CAD Model

Description

The M4-64/32-15VC-18VI is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispLSI 2000 family. This device offers a versatile and efficient solution for implementing a wide range of digital logic functions, combining the flexibility of programmable logic with the performance of dedicated hardware.

Applications:

  • Address decoding
  • State machine implementation
  • Glue logic replacement
  • Peripheral control
  • Data path control

Features:

  • 64 macrocells: These macrocells allow for complex logic functions to be implemented.
  • 32 I/O pins: The I/O pins provide interface capabilities.
  • 15ns propagation delay: The fast propagation delay allows for performance.
  • Programmable interconnect array (PIA): Offers flexible routing between macrocells and I/O pins.
  • Electrically erasable and reprogrammable: Allows for in-system programming and design iterations.
  • Low power consumption: Minimizes power dissipation for energy-sensitive applications.
  • 18V supply voltage: Operates on a standard 18V power supply.

Benefits:

  • Flexibility in design: Programmability allows for adaptation to changing design requirements.
  • Reduced board space: Integration of multiple logic functions into a single device minimizes component count.
  • Faster time-to-market: Easy programming and reprogramming accelerate the design and prototyping process.
  • Improved system performance: Fast propagation delays enable high-speed operation.
  • Lower system cost: Reduced component count and simplified board layout contribute to overall cost savings.

The M4-64/32-15VC-18VI is typically packaged in a PLCC (Plastic Leaded Chip Carrier), facilitating easy mounting on printed circuit boards. It utilizes CMOS technology, ensuring low power consumption and high noise immunity. The PIA enables designers to customize the internal routing and optimize the performance of their designs. This CPLD is supported by Lattice Semiconductor's design tools, providing a complete environment for design entry, simulation, and programming.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess