EN
  • EN
  • DE

2PB709ARL/DG,215

Part No 2PB709ARL/DG,215
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (0 - 9)
Description 2PB709ARL; 2PB709ASL - 45 V, 100 mA PNP general-purpose transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036463-2PB709ARL/DG,215
Categories OEM Parts(0-9)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2PB709ARL/DG,215 CAD Model

Description

The 2PB709ARL/DG,215 is a PNP switching transistor from Nexperia. It is designed for high-speed switching applications. The transistor features a low collector-emitter saturation voltage and is housed in a small SOT23 package. It's well-suited for space-constrained designs requiring efficient switching capabilities.

Applications:

  • High-speed switching: Used in applications requiring rapid switching, such as inverters and converters.
  • Driver circuits: Employed as a driver for various loads, including LEDs and relays.
  • Load switches: Ideal for controlling power to different sections of a circuit.
  • Portable devices: Suitable for use in battery-powered devices due to its low power consumption.
  • Digital systems: Used in logic-level translation and signal amplification in digital circuits.

Features:

  • High switching speed: Enables fast and efficient switching performance.
  • Low collector-emitter saturation voltage (VCEsat): Reduces power dissipation and improves efficiency.
  • Small SOT23 package: Allows for compact and space-saving designs.
  • High collector current capability: Capable of handling moderate current loads.
  • Low output capacitance: Minimizes signal distortion and enhances switching speed.

Benefits:

  • Increased efficiency: Low VCEsat ensures minimal power loss and better overall efficiency.
  • Reduced board space: The small SOT23 package enables compact designs and higher component density.
  • Improved switching performance: High switching speed enhances system responsiveness and performance.
  • Extended battery life: Low power consumption makes it suitable for portable devices.
  • Reliable operation: Nexperia's manufacturing standards ensure consistent and dependable performance.

Additional Details:

The 2PB709ARL/DG,215 transistor is RoHS compliant and lead-free. It has a maximum collector current (IC) of -200 mA, a collector-emitter voltage (VCEO) of -45 V, and a power dissipation (Ptot) of 250 mW. The transistor is characterized by its low saturation voltage and fast switching times, making it suitable for a wide range of high-speed applications. The part number DG,215 specifies tape and reel packaging for automated assembly.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess