EN
  • EN
  • DE

M4A3-192/96-7VNC-10VNI

Part No M4A3-192/96-7VNC-10VNI
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829282-M4A3-192/96-7VNC-10VNI
Ultra Librarian 3D Model Ultra Librarian M4A3-192/96-7VNC-10VNI CAD Model

Description

The M4A3-192/96-7VNC-10VNI is a Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. Based on the part number structure, this device likely belongs to the ispMACH 4A family of CPLDs. These CPLDs are commonly used for glue logic, interface bridging, and simple control functions in a variety of electronic systems.

Applications

  • Glue logic
  • Address decoding
  • Interface bridging (e.g., between different bus standards)
  • Simple state machines
  • Peripheral control

Features

  • 192 macrocells
  • 96 I/O pins
  • 7.5 ns pin-to-pin delay
  • In-System Programmability (ISP)
  • 3.3V power supply
  • JEDEC file support

Benefits

  • Flexible logic implementation
  • Fast propagation delays
  • Easy to reprogram in-system
  • Low power consumption
  • Small footprint

Additional Details

The '7VNC' portion of the part number likely refers to the speed grade and package type. The '10VNI' probably refers to the temperature grade and package variations. In-System Programmability (ISP) allows designers to update the logic design without removing the device from the circuit board. The ispMACH 4A family offers a good balance of performance, flexibility, and cost-effectiveness for various logic applications. The device supports standard JEDEC files for programming. Given the age of the device, development tools may be older but are still available. The package is probably a VQFP (Very Thin Quad Flat Pack).

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4590 $84.9180
4+ $34.8383 $139.3532
6+ $33.7503 $202.5018
8+ $32.6611 $261.2888
10+ $31.5719 $315.7190
13+ $28.3067 $367.9871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess