EN
  • EN
  • DE

M5-128/104-10YC-12YI/1

Part No M5-128/104-10YC-12YI/1
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829293-M5-128/104-10YC-12YI/1
Ultra Librarian 3D Model Ultra Librarian M5-128/104-10YC-12YI/1 CAD Model

Description

The M5-128/104-10YC-12YI/1 is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispMACH 5000 family. These devices provide a cost-effective and high-performance solution for a wide range of logic integration needs. It is designed for applications requiring high speed and low power consumption.

Applications:

  • Industrial control systems: Used for implementing custom control logic and interfaces.
  • Networking equipment: Suitable for implementing custom protocols and data processing tasks.
  • Telecommunications: Applied in signal processing and control functions.
  • Medical equipment: Employed in diagnostic and monitoring systems for custom logic requirements.
  • Automotive electronics: Used in various control and interface modules within vehicles.

Features:

  • High-speed architecture: Offers fast propagation delays, enabling high-performance system operation.
  • Low power consumption: Designed for energy-efficient operation.
  • In-system programmability (ISP): Allows for easy reprogramming and updates in the field.
  • Flexible I/O: Provides a wide range of I/O options to support various interface standards.
  • Advanced features: Includes features like programmable skew control and clock management.

Benefits:

  • Increased system performance: High-speed architecture improves overall system speed and responsiveness.
  • Reduced power consumption: Low power design extends battery life in portable applications and reduces energy costs.
  • Simplified design process: ISP capability allows for rapid prototyping and design iteration.
  • Improved system reliability: Robust design and error correction features enhance system stability and reliability.
  • Cost-effective solution: Provides a cost-optimized solution for logic integration needs.

Additional Details:

The ispMACH 5000 family generally uses EEPROM technology for configuration storage, ensuring non-volatility. The device supports various I/O standards, including LVTTL, LVCMOS, and PCI. Its internal architecture consists of multiple programmable logic blocks interconnected by a global routing matrix. The number of logic elements and I/O pins varies depending on the specific device within the ispMACH 5000 family. Package types may include TQFP and PQFP. Specific details on the number of macrocells, propagation delays, and power consumption can be found in the Lattice Semiconductor datasheet for the M5-128/104-10YC-12YI/1.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess