EN
  • EN
  • DE

MACH111-10JC-12JI

Part No MACH111-10JC-12JI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Description CPLD MACH 1 Family 1.25K Gates 32 Macro Cells 100MHz 5V 44-Pin PLCC CPLD MACH 1 Family 1.25K Gates 32 Macro Cells...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074751-MACH111-10JC-12JI
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH111-10JC-12JI CAD Model

Description

The MACH111-10JC-12JI from Lattice Semiconductor Corporation is a High-Density EEPROM-Based Programmable Logic Device (PLD). It belongs to the MACH family of devices, known for their speed and flexibility in implementing custom logic functions.

Applications:

  • Address Decoders: Generating chip select signals for memory and peripheral devices.
  • State Machines: Implementing complex sequential logic circuits.
  • Glue Logic: Interconnecting different integrated circuits and providing necessary logic functions.
  • Peripheral Controllers: Implementing custom control logic for peripheral devices.
  • Data Path Control: Controlling the flow of data within a system.

Features:

  • EEPROM Technology: Non-volatile storage of configuration data.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Programmable Interconnect Array: Allows for flexible routing of signals between logic blocks.
  • Input/Output (I/O) Pins: Provides numerous programmable I/O pins for interfacing to external devices.
  • JEDEC Standard Programming: Can be programmed using standard JEDEC programmers.

Benefits:

  • Custom Logic Implementation: Allows for the implementation of custom logic functions tailored to specific application requirements.
  • Reduced Component Count: Integrates multiple logic functions into a single device.
  • Increased System Performance: High speed and flexible interconnects enable high-performance system designs.
  • Design Flexibility: Easily reprogrammable for design changes and updates.
  • Reduced Board Space: Compact package size minimizes board space requirements.

Additional Details:

The MACH111-10JC-12JI typically requires a 5V power supply. Refer to the datasheet for detailed electrical specifications, including propagation delays, power consumption, and I/O pin characteristics. The "-10" likely indicates a speed grade, the "JC" refers to a specific package type (e.g., PLCC), and the "12JI" likely refers to temperature range and package details. It is programmed using a JEDEC file generated by a PLD development tool.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess