EN
  • EN
  • DE

OR2T12A2S208-DB

Part No OR2T12A2S208-DB
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341392-OR2T12A2S208-DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR2T12A2S208-DB CAD Model

Description

The OR2T12A2S208-DB is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the ORCA 2T series. This series is known for providing a flexible and efficient platform for implementing custom digital logic circuits. The device allows designers to create application-specific integrated circuits (ASICs) without the high costs and long lead times associated with traditional ASIC manufacturing.

Applications:

  • Telecommunications Equipment: Used in signal processing and data routing.
  • Industrial Control Systems: Implemented for real-time control and automation.
  • Networking Devices: Employed in switches and routers for packet processing.
  • Medical Imaging Equipment: Utilized for image processing and data acquisition.
  • Aerospace and Defense Systems: Integrated into various control and communication systems.

Features:

  • 12,000 Gates: Offers a substantial amount of programmable logic resources.
  • SRAM-Based Configuration: Allows for easy and fast reconfiguration.
  • 208-Pin Package: Provides a compact footprint suitable for various board layouts.
  • High-Speed Performance: Enables high-throughput data processing.
  • Low Power Consumption: Reduces overall system power requirements.

Benefits:

  • Design Flexibility: Allows for custom logic implementation tailored to specific application needs.
  • Reduced Time-to-Market: Enables rapid prototyping and deployment of digital systems.
  • Cost-Effectiveness: Provides a cost-efficient alternative to custom ASICs.
  • Reprogrammability: Facilitates design changes and upgrades without hardware modifications.
  • Improved System Performance: Enables optimized logic implementation for enhanced performance.

Additional Details:

The OR2T12A2S208-DB features a matrix of configurable logic blocks (CLBs) interconnected by a programmable routing network. The SRAM-based configuration memory allows for in-system programmability, enabling designers to modify the device's functionality on the fly. This FPGA supports various I/O standards, making it compatible with a wide range of external devices. The 208-pin package is designed for surface mount assembly, ensuring reliable connectivity. With its combination of high gate density, high-speed performance, and low power consumption, the OR2T12A2S208-DB is well-suited for demanding applications requiring custom digital logic solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess