EN
  • EN
  • DE

D28V0H1U2P5Q-13

Part No D28V0H1U2P5Q-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 28VWM 44VC POWERDI 5 / 44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V (Max)
Voltage - Breakdown (Min) 31V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 41A
Power - Peak Pulse 1800W (1.8kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package PowerDI™ 5
Supplier Device Package PowerDI™ 5
Base Product Number D28V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D28V0H1U2P5Q-13DKR-ND,D28V0H1U2P5Q-13TR-ND,D28V0H1U2P5Q-13CT,D28V0H1U2P5Q-13TR,D28V0H1U2P5Q-13-ND,D28V0H1U2P5Q-13DICT,D28V0H1U2P5Q-13CT-ND,D28V0H1U2P5Q-13DITR,D28V0H1U2P5Q-13DIDKR,D28V0H1U2P5Q-13DKR
Standard Package 5,000
Win Source Part Number 1334826-D28V0H1U2P5Q-13
Ultra Librarian 3D Model Ultra Librarian D28V0H1U2P5Q-13 CAD Model

Description

Introducing the D28V0H1U2P5Q-13 from Diodes Incorporated

The D28V0H1U2P5Q-13 is a high-performance, low-power TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an essential part of any circuit that requires reliable protection against high-voltage spikes.

Key Features

  • Low Clamping Voltage: The D28V0H1U2P5Q-13 offers a low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed to safe levels, protecting the integrity of the circuit.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is well-suited for absorbing potentially damaging surges, thereby safeguarding downstream components.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Fast Response Time: The device reacts almost instantaneously to transient voltages, providing prompt protection when it is most needed.
  • Compact Package: Housed in a small U-DFN2020-2 (Type B) package, the D28V0H1U2P5Q-13 is suitable for space-constrained applications without sacrificing performance.

Applications

The D28V0H1U2P5Q-13 is ideal for a wide range of applications where voltage transient protection is critical. These include:

  • Portable electronics
  • Power supply units
  • Communication systems
  • Microprocessor/microcontroller protection
  • Industrial control systems

With its exceptional features and reliable performance, the D28V0H1U2P5Q-13 from Diodes Incorporated stands out as a superior choice for designers looking to enhance the durability and longevity of their electronic systems. Whether it's for consumer electronics or industrial-grade applications, this TVS diode offers a compact, efficient, and cost-effective solution for protecting sensitive circuitry from harmful voltage transients.

Integrate the D28V0H1U2P5Q-13 into your design today and benefit from the peace of mind that comes with superior transient voltage suppression technology from Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3892 $55.5680
90+ $1.1398 $102.5820
140+ $1.1042 $154.5880
190+ $1.0686 $203.0340
245+ $1.0330 $253.0850
325+ $0.9261 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,333 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess