EN
  • EN
  • DE

LM3410YMYX/NOPB

Part No LM3410YMYX/NOPB
Manufacturer Texas Instruments
Catalog OEM Souring
Description LED 525kHz/1.6MHz,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469086-LM3410YMYX/NOPB
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 3 V ~ 24 V
Current - Output / Channel 2.8A (Switch)
Frequency 525kHz
Dimming PWM
Applications Backlight
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-HVSSOP
Ultra Librarian 3D Model Ultra Librarian LM3410YMYX/NOPB CAD Model

Description

The LM3410YMYX/NOPB is a high-frequency, constant current driver from Texas Instruments, specifically designed for driving LEDs. With its adjustable output current capability, it cater to a wide array of lighting applications while ensuring optimal performance. Operating within a frequency range of 525kHz to 1.6MHz, it allows designers to optimize inductor size and efficiency, making it ideal for space-constrained applications. This component supports series or parallel configuration of LEDs, enhancing its versatility for different lighting schemes. Its high switching frequency not only improves efficiency but also minimizes the ripple in LED current, contributing to consistent luminosity and color. The inclusion of features such as thermal shutdown and overvoltage protection underscores the device's reliability and longevity in LED lighting solutions. The LM3410YMYX/NOPB, with its robust design and intelligent control features, stands out as a superior choice for developers looking to enhance their LED lighting applications, ensuring both performance and durability.

You May Also Be Interested in

Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3112 $50.8464
53+ $1.8963 $100.5039
82+ $1.8371 $150.6422
113+ $1.7778 $200.8914
146+ $1.7186 $250.9156
195+ $1.5408 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,890 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess