EN
  • EN
  • DE

OR2T15A-3S208

Part No OR2T15A-3S208
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341394-OR2T15A-3S208
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR2T15A-3S208 CAD Model

Description

The OR2T15A-3S208 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, part of the ORCA 2T family. This FPGA provides a versatile platform for implementing custom digital logic circuits, offering designers the ability to create application-specific solutions with fast turnaround times.

Applications:

  • Digital Signal Processing (DSP): Used in audio and video processing applications.
  • Embedded Systems: Implemented in control and automation systems.
  • Communication Systems: Utilized in wireless and wired communication devices.
  • Medical Devices: Employed in diagnostic and therapeutic equipment.
  • Aerospace Applications: Integrated into avionics and satellite systems.

Features:

  • 15,000 Gates: Offers a significant amount of programmable logic resources.
  • SRAM-Based Configuration: Allows for easy in-system programmability and reconfiguration.
  • 208-Pin Package: Provides a compact footprint for board-level integration.
  • High-Speed Operation: Supports high clock frequencies for demanding applications.
  • Flexible I/O Options: Compatible with a variety of interface standards.

Benefits:

  • Customizable Logic: Enables designers to tailor logic circuits to specific application needs.
  • Faster Time-to-Market: Reduces development time compared to traditional ASICs.
  • Cost-Effective Solution: Offers a lower cost alternative to custom silicon.
  • Reconfigurable Design: Allows for design changes and updates without hardware modifications.
  • Optimized Performance: Enables performance tuning for specific application requirements.

Additional Details:

The OR2T15A-3S208 consists of an array of configurable logic blocks (CLBs) interconnected by a programmable routing network. The SRAM-based configuration memory allows for quick and easy reprogramming, making it ideal for prototyping and iterative design. This FPGA supports a wide range of I/O standards and can be easily interfaced with other components. The 208-pin package ensures reliable connectivity and is designed for surface mount assembly. With its combination of high gate density, high-speed performance, and flexible I/O, the OR2T15A-3S208 is well-suited for a variety of applications requiring custom digital logic solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess