EN
  • EN
  • DE

SSM6K32TU

Part No SSM6K32TU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Relay drive, DC/DC converter application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259583-SSM6K32TU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6K32TU CAD Model

Description

The SSM6K32TU is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for various switching applications. This MOSFET offers a low on-resistance and is available in a compact package, making it suitable for space-constrained applications.

Applications

  • Load Switching: Used for turning on and off power to specific loads in electronic circuits.
  • DC-DC Converters: Found in DC-DC converters for efficient power conversion.
  • Power Management Circuits: Employed in power management circuits for controlling power distribution.
  • Portable Devices: Suitable for battery-powered devices due to its low on-resistance and small size.
  • Analog Switches: Can be used as analog switches in signal routing applications.

Features

  • Low On-Resistance: Minimizes power loss during switching, improving efficiency.
  • Small Package: Available in a compact package for space-saving designs.
  • P-Channel MOSFET: Offers flexibility in circuit design.
  • High-Speed Switching: Capable of fast switching speeds, suitable for high-frequency applications.
  • Logic Level Drive: Can be driven directly by logic-level signals.

Benefits

  • Increased Efficiency: Low on-resistance reduces power dissipation, increasing overall efficiency.
  • Space Saving: Small package allows for compact designs, ideal for portable devices.
  • Simplified Circuit Design: Logic-level drive simplifies interfacing with microcontrollers and other digital circuits.
  • Reliable Performance: Toshiba's quality ensures reliable and consistent performance.
  • Reduced Heat Dissipation: Lower power loss results in reduced heat generation.

Additional Details

The SSM6K32TU has a drain-source voltage (VDSS) rating of -30V and a continuous drain current (ID) rating that depends on the specific application and thermal conditions. The gate-source voltage (VGS) is typically rated at ±20V. The on-resistance (RDS(on)) is specified at a given gate-source voltage, providing a measure of the device's conduction losses. The device is typically available in a SOT-23 package. It is important to consult the datasheet for the specific RDS(on) values and other parameters at different operating conditions.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess