EN
  • EN
  • DE

OR3T125-6BC432

Part No OR3T125-6BC432
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341409-OR3T125-6BC432
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR3T125-6BC432 CAD Model

Description

The OR3T125-6BC432 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to their ORCA 3 series. These FPGAs are designed for a wide range of applications requiring programmable logic and high performance.

Applications:

  • Telecommunications Equipment: Used in networking devices, switches, and routers for signal processing and data handling.
  • Industrial Control Systems: Implemented in motor controllers, programmable logic controllers (PLCs), and robotics.
  • Automotive Electronics: Employed in advanced driver-assistance systems (ADAS), infotainment systems, and engine control units (ECUs).
  • Medical Devices: Utilized in imaging equipment, patient monitoring systems, and diagnostic tools.
  • Aerospace and Defense: Integrated into avionics systems, radar systems, and communication equipment.

Features:

  • High-Density Programmable Logic: Provides a large number of configurable logic blocks, allowing for complex digital circuit implementation.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • Flexible I/O: Offers a wide variety of I/O interfaces to support various communication protocols and external devices.
  • High-Speed Performance: Delivers fast clock speeds and low propagation delays for high-performance applications.
  • Low Power Consumption: Designed for efficient power management, extending battery life in portable devices.
  • Advanced Packaging: Available in BGA (Ball Grid Array) packages for enhanced thermal performance and signal integrity.

Benefits:

  • Flexibility: Allows for rapid prototyping and design changes without the need for custom silicon.
  • Time-to-Market: Reduces development time by enabling parallel design and verification.
  • Cost-Effectiveness: Offers a cost-optimized solution for low- to medium-volume production.
  • High Performance: Delivers performance comparable to custom ASICs for many applications.
  • Reliability: Provides robust and reliable operation in harsh environments.

Additional Details:

The OR3T125-6BC432 typically includes a specific number of logic cells (e.g., 125,000), memory blocks (e.g., several Mbit of RAM), and I/O pins. It supports various industry-standard interfaces such as PCI, Ethernet, and UART. The device is programmed using specialized software tools provided by Lattice Semiconductor. The operating temperature range, supply voltage requirements, and detailed timing specifications are crucial parameters for system design and are generally available in the product datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6305 $115.6305
2+ $111.9010 $223.8020
3+ $108.1704 $324.5112
4+ $96.9807 $387.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess