EN
  • EN
  • DE

PA-N32/22V10A

Part No PA-N32/22V10A
Manufacturer Lattice Semiconductor Corporation
Catalog Programming Adapters, Sockets
Description INTERFACE 32QFN ISPGAL22V10A / pDS4102-PM300N Model 300 Desktop Programmer ispGAL? Socket Module - QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Lattice Semiconductor Corporation
Series ispGAL™
Package Bulk
Product Status Active
Module/Board Type Socket Module - QFN
For Use With/Related Products pDS4102-PM300N Model 300 Desktop Programmer
Base Product Number PA-N32
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 774972-PA-N32/22V10A
Ultra Librarian 3D Model Ultra Librarian PA-N32/22V10A CAD Model

Description

The 774972-PA-N32/22V10A is a programming adapter socket module designed for use with pDS4102-PM300N Model 300 Desktop Programmer from Lattice Semiconductor Corporation.

  • Series: ispGAL™
  • Packaging: Bulk
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 3 (168 hours shelf life)
  • HTSUS code: 8471.50.0150

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess