EN
  • EN
  • DE
  • IT

SII9022ACNU

Part No SII9022ACNU
Manufacturer Lattice Semiconductor Corporation
Catalog Linear - Video Processing
Description 24-BIT RGB INPUT HDMI 1.4A TRANS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Lattice Semiconductor Corporation
Package Tray
Product Status Active
Function Transmitter
Applications Professional Video
Standards CEA-861-E, DVI 1.0, HDMI 1.4, IEC 60958
Control Interface GPIO, I²C, I²S
Voltage - Supply 1.08V ~ 3.6V
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 323619-SII9022ACNU
Ultra Librarian 3D Model Ultra Librarian SII9022ACNU CAD Model

Description

The SII9022ACNU is an integrated circuit (IC) designed for video processing applications.

  • Category: Linear ICs
  • Manufacturer: Lattice Semiconductor Corporation
  • Win Source Part Number: 323619-SII9022ACNU
  • Package: Tray
  • Standard Package Quantity: 168 pieces
  • Function: Transmitter
  • Applications: Professional video applications
  • Standards: CEA-861-E, DVI 1.0, HDMI 1.4, and IEC 60958
  • Voltage Supply Range: 1.08V to 3.6V
  • Package Type: 72-VFQFN Exposed Pad
  • Supplier Device Package: 72-QFN (10x10)
  • ECCN: EAR99
  • Status: Active product

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,324 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess