EN
  • EN
  • DE

SII9396CNUC-HAR

Part No SII9396CNUC-HAR
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984662-SII9396CNUC-HAR
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII9396CNUC-HAR CAD Model

Description

The SII9396CNUC-HAR is a high-performance HDMI transmitter from Lattice Semiconductor, designed for applications requiring reliable and high-quality transmission of digital video and audio. This device is part of Lattice Semiconductor's portfolio of connectivity solutions, known for their advanced features and robust performance. The SII9396CNUC-HAR supports HDMI 1.4b specifications, enabling the transmission of high-definition video and multi-channel audio.

Applications:

  • Blu-ray Disc players and recorders
  • Set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • Gaming consoles
  • AV receivers
  • PC motherboards
  • Projectors

Features:

  • HDMI 1.4b transmitter
  • Supports resolutions up to 1080p/60Hz and 3D video
  • HDCP 1.4 content protection
  • Integrated CEC controller
  • Supports Deep Color and xvYCC color spaces
  • Audio support for Dolby TrueHD, DTS-HD Master Audio, and LPCM
  • Low power consumption
  • Flexible I/O interface

Benefits:

  • High-quality video and audio transmission
  • Compatibility with a wide range of HDMI-enabled devices
  • Secure content protection
  • Simplified system design due to integrated features
  • Reduced power consumption
  • Improved system performance

Additional Details:

The SII9396CNUC-HAR is typically packaged in a QFN (Quad Flat No-Lead) package, offering a compact footprint and excellent thermal performance. It supports various audio formats, including Dolby TrueHD, DTS-HD Master Audio, and LPCM, ensuring compatibility with a wide range of audio systems. The integrated CEC (Consumer Electronics Control) controller enables seamless communication between connected devices, allowing users to control multiple devices with a single remote control. The device also supports Deep Color and xvYCC color spaces, providing enhanced color accuracy and vibrancy. Its low power consumption makes it suitable for use in energy-sensitive applications. The flexible I/O interface allows for easy integration into a variety of system designs. The SII9396CNUC-HAR is designed to meet the stringent requirements of HDMI 1.4b specifications, ensuring reliable and high-quality performance.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1780 $106.3560
3+ $43.6334 $130.9002
5+ $42.2698 $211.3490
6+ $40.9063 $245.4378
8+ $39.5427 $316.3416
10+ $35.4520 $354.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,764 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess