EN
  • EN
  • DE

STI5202-TUC

Part No STI5202-TUC
Manufacturer Lattice Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 345611-STI5202-TUC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STI5202-TUC CAD Model

Description

The STI5202-TUC, manufactured by Lattice Semiconductor Corporation, is a high-performance, low-power set-top box (STB) decoder. It is designed to deliver advanced multimedia capabilities in a compact and energy-efficient package. This decoder is suitable for a wide range of applications, from basic cable and satellite receivers to advanced hybrid STBs with IP connectivity.

    

Applications:

    
            
  • Cable and Satellite Set-Top Boxes: Used as the main decoder for processing and displaying broadcast content.
  •         
  • Hybrid Set-Top Boxes: Integrated into devices that combine broadcast and IP-based content delivery.
  •         
  • IPTV Set-Top Boxes: Enables decoding and display of video content streamed over the internet.
  •         
  • Digital Video Recorders (DVRs): Supports recording and playback of digital video content.
  •         
  • Multimedia Players: Used in devices that play a variety of media formats from different sources.
  •     
    

Features:

    
            
  • High-Definition Video Decoding: Supports decoding of various HD video formats, including MPEG-2, MPEG-4, H.264, and VC-1.
  •         
  • Advanced Audio Decoding: Capable of decoding multiple audio formats such as Dolby Digital, AAC, and MP3.
  •         
  • Integrated Connectivity: Includes various connectivity options such as HDMI, Ethernet, USB, and various analog video outputs.
  •         
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat dissipation.
  •         
  • Security Features: Incorporates security features for content protection, including conditional access system (CAS) support.
  •         
  • Advanced Graphics Engine: Provides support for on-screen display (OSD) and user interface (UI) rendering.
  •     
    

Benefits:

    
            
  • Enhanced Viewing Experience: Delivers high-quality video and audio for an immersive viewing experience.
  •         
  • Versatile Connectivity: Offers flexible connectivity options for integrating with various peripherals and networks.
  •         
  • Reduced Power Costs: Low power consumption translates to lower energy bills and reduced environmental impact.
  •         
  • Content Protection: Integrated security features ensure content is protected from unauthorized access.
  •         
  • Faster Time-to-Market: Provides a comprehensive feature set that helps manufacturers quickly bring new products to market.
  •         
  • Cost-Effective Solution: Offers a balance of performance and cost, making it an attractive option for STB manufacturers.
  •     
    

The STI5202-TUC is a versatile and powerful decoder that offers a comprehensive set of features for modern set-top box applications. Its combination of high-definition video decoding, advanced audio capabilities, and integrated connectivity make it an excellent choice for manufacturers looking to deliver a superior multimedia experience.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess