EN
  • EN
  • DE

SG140009DS

Part No SG140009DS
Manufacturer Leader Tech Inc.
Catalog D - Sub, D - Shaped Connectors - Accessories
Description D-SUB CONNECTOR SHIELD GASKETS,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr Leader Tech Inc.
Package Bulk
Accessory Type Gasket
For Use With/Related Products D-Sub Connectors
Features Shielded
Number of Positions 9
Standard Package 250
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5911.10.2000
Win Source Part Number 1352297-SG140009DS
Ultra Librarian 3D Model Ultra Librarian SG140009DS CAD Model

Description

The SG140009DS is a gasket accessory designed for use with D-Sub connectors from Leader Tech Inc.

  • Accessory Type: Gasket
  • Connector Type: D-Sub
  • Number of Positions: 9
  • Shielding: Shielded
  • Packaging: Bulk
  • Standard Package: 250
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
CONN SADDLE WASHER #4-40 AMPLMT
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 50PIN
Need more? Email Us
Amphenol CONEC
CAP 37POS STD FOR PLUG W/LANYARD
Need more? Email Us
Amphenol CONEC
9P PLASTIC COVER WTR RES HOOD
Need more? Email Us
HARTING
CABLE CLAMP METAL HOOD 9-37P
Need more? Email Us
TE Connectivity
D-Sub Tools & Hardware DSUB ACC:
Need more? Email Us
HARTING
DSUB DUPC CAP MA 25P BLACK
Need more? Email Us
HARTING
D SUB IP 67 SHIELDED CAP_FE_15P
Need more? Email Us
HARTING
CRIMP FLANGE FOR HOOD 9-37P 8,5-
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess