EN
  • EN
  • DE

C11553_BARBARA-W

Part No C11553_BARBARA-W
Manufacturer Ledil
Catalog Optics - Reflectors
Description REFLECTOR 70MM RND SPOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 70mm
Optical Pattern Wide
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, LG Innotek, Luminus, Tridonic
Viewing Angle 35° ~ 43°
Mounting Type Adhesive
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569765-C11553_BARBARA-W
Ultra Librarian 3D Model Ultra Librarian C11553_BARBARA-W CAD Model

Description

N

You May Also Be Interested in

Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8 / Reflector 24° ~ 40° Wide Round, 10mm Adhesive, Position Pins
Need more? Email Us
Ledil
REFLECTOR 22.59MM RND WIDE / Reflector 65° Wide Round, 22.59mm Adhesive
Lowest to $3.7549
Ledil
REFLECTOR PACK SMOOTH SPOT CLEAR / Reflector 23° ~ 25° Spot Round, 111mm
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Need more? Email Us
Ledil
REFLECTOR 70MM RND WIDE
Need more? Email Us
Ledil
LENS BOOM REFLECTOR WIDE MC-E
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND WIDE
Need more? Email Us
Cree Inc.
LED REFLECTOR 8\
Need more? Email Us
Ledil
REFLECTOR 45MM RND MEDIUM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess