EN
  • EN
  • DE

10170

Part No 10170
Manufacturer Carclo Technical Plastics
Catalog Optics - Reflectors
Description OPTIC REFLECTOR 20MM WIDE ANGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 20mm
Optical Pattern Wide
For Use With/Related Manufacturer Cree, Lumileds, Osram, Seoul
Viewing Angle 69° ~ 81°
Mounting Type Adhesive
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569751-10170
Ultra Librarian 3D Model Ultra Librarian 10170 CAD Model

Description

N

You May Also Be Interested in

Ledil
REFLECTOR 70MM RND WIDE
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Ledil
REFLECTOR RND 119.5MM 74.5MM M
Need more? Email Us
Ledil
LENS BOOM REFLECTOR WIDE MC-E
Need more? Email Us
Ledil
REFLECTOR 19MM RND SPOT
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND SPOT
Need more? Email Us
Ledil
REFLECTOR RND 1POS 74MM 40MM HT
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Lowest to $41.9126
Ledil
Reflector Asymmetrical Rectangle, 36mm x 28.4mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess