EN
  • EN
  • DE

C12512_RITA-A

Part No C12512_RITA-A
Manufacturer Ledil
Catalog Optics - Reflectors
Description Reflector Asymmetrical Rectangle, 36mm x 28.4mm Adhesive, Position Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ledil
Series RITA
Packaging Tray
Style/Size Rectangle, 36mm x 28.4mm
Optical Pattern Asymmetrical
For Use With/Related Manufacturer Cree, Lumileds
Mounting Type Adhesive, Position Pins
Base Product Number C12512
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9001.90.4000
Win Source Part Number 1480278-C12512_RITA-A
Ultra Librarian 3D Model Ultra Librarian C12512_RITA-A CAD Model

You May Also Be Interested in

Ledil
REFLECTOR ROUND 1 POS 82MM D 31M
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Lowest to $41.9126
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
CreeLED, Inc.
LED REFLECTOR 6" SEMI SPECULAR / Reflector Round, 150mm
Need more? Email Us
Ledil
REFLECTOR RND 1POS 74MM 40MM HT
Need more? Email Us
Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND MEDIUM
Need more? Email Us
Ledil
LENS BOOM REFLECTOR WIDE MC-E
Need more? Email Us
Ledil
REFLECTOR 19MM RND SPOT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess