EN
  • EN
  • DE

C11347_REGINA

Part No C11347_REGINA
Manufacturer Ledil
Catalog Optics - Reflectors
Description REFLECTOR 19MM RND SPOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 19mm
Optical Pattern Spot
For Use With/Related Manufacturer Cree, Lumileds, Nichia, Osram, Seoul
Viewing Angle 6° ~ 11°
Mounting Type Adhesive, Position Pins
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569877-C11347_REGINA
Ultra Librarian 3D Model Ultra Librarian C11347_REGINA CAD Model

Description

N

You May Also Be Interested in

Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8
Need more? Email Us
Ledil
REFLECTOR PACK SMOOTH SPOT CLEAR / Reflector 23° ~ 25° Spot Round, 111mm
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND SPOT
Need more? Email Us
Ledil
LENS BOOM REFLECTOR SMOOTH SPOT
Need more? Email Us
Ledil
REFLECTOR 22.59MM RND WIDE / Reflector 65° Wide Round, 22.59mm Adhesive
Lowest to $3.7549
Ledil
LENS BOOM REFLECTOR MEDIUM MC-E
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND WIDE
Need more? Email Us
Ledil
REFLECTOR RND 1POS 74MM 40MM HT
Need more? Email Us
Ledil
REFLECTOR ROUND 1POS 49,9MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess