EN
  • EN
  • DE

C12597_LENINA-S

Part No C12597_LENINA-S
Manufacturer Ledil
Catalog Optics - Reflectors
Description REFLECTOR RND 1POS 74MM 40MM HT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 74mm
Optical Pattern Spot
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, Ledil, Lumileds, Luminus, Nichia, Osram, Samsung, Seoul, Sharp, Tridonic
Viewing Angle 8° ~ 40°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569869-C12597_LENINA-S
Ultra Librarian 3D Model Ultra Librarian C12597_LENINA-S CAD Model

Description

N

You May Also Be Interested in

Ledil
REFLECTOR ROUND 1 POS 82MM D 31M
Need more? Email Us
Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8
Need more? Email Us
Ledil
REFLECTOR ROUND 1POS 49,9MM
Need more? Email Us
Ledil
LENS BOOM REFLECTOR SMOOTH SPOT
Need more? Email Us
Ledil
REFLECTOR PACK SMOOTH SPOT CLEAR / Reflector 23° ~ 25° Spot Round, 111mm
Need more? Email Us
Ledil
REFLECTOR 70MM RND SPOT
Need more? Email Us
Ledil
REFLECTOR 19MM RND SPOT
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Need more? Email Us
Ledil
REFLECTOR 70MM RND WIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess