EN
  • EN
  • DE

C11552_BARBARA-S

Part No C11552_BARBARA-S
Manufacturer Ledil
Catalog Optics - Reflectors
Description REFLECTOR 70MM RND WIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 70mm
Optical Pattern Spot
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, LG Innotek
Viewing Angle 14° ~ 19°
Mounting Type Adhesive
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569764-C11552_BARBARA-S
Ultra Librarian 3D Model Ultra Librarian C11552_BARBARA-S CAD Model

Description

N

You May Also Be Interested in

Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND MEDIUM
Need more? Email Us
Ledil
REFLECTOR ROUND 1 POS 82MM D 31M
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
CreeLED, Inc.
LED REFLECTOR 6" SEMI SPECULAR / Reflector Round, 150mm
Need more? Email Us
Ledil
LENS BOOM REFLECTOR SMOOTH SPOT
Need more? Email Us
Ledil
LENS BOOM REFLECTOR MEDIUM MC-E
Need more? Email Us
Ledil
REFLECTOR RND 119.5MM 74.5MM M
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Lowest to $41.9126

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess