EN
  • EN
  • DE

FFA.0E.720.CNS

Part No FFA.0E.720.CNS
Manufacturer LEMO
Catalog Circular Connectors
Description CONN COLLET SET  /  Connector Collet Set
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Accessories
Mfr LEMO
Series 0E
Package Bag
Accessory Type Collet Set
For Use With/Related Products 0E Series Connector
Base Product Number FFA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Standard Package 1
Win Source Part Number 1221770-FFA.0E.720.CNS
Ultra Librarian 3D Model Ultra Librarian FFA.0E.720.CNS CAD Model

Description

The FFA.0E.720.CNS is an accessory for LEMO circular connectors. Specifically, it's a bend relief designed to provide strain relief and protect the cable from excessive bending at the point where it connects to the connector. This helps to extend the lifespan of the cable and maintain signal integrity. LEMO is a leading manufacturer of high-quality push-pull circular connectors and cable assemblies. Their connectors are known for their reliability, durability, and precision engineering, making them ideal for demanding applications. Accessories like the FFA.0E.720.CNS are crucial for ensuring the long-term performance of these connectors.

Applications

  • Medical Equipment: Used in medical devices where reliable connections and cable protection are critical, such as patient monitoring systems, imaging equipment, and surgical tools.
  • Aerospace: Employed in aerospace applications for connecting avionics systems, sensors, and communication equipment, where vibration and extreme temperatures are common.
  • Industrial Automation: Found in industrial machinery, robotics, and control systems to ensure reliable data and power transmission in harsh environments.
  • Broadcast and Entertainment: Utilized in broadcast cameras, audio equipment, and lighting systems where secure and robust connections are essential for signal integrity.
  • Test and Measurement: Used in test equipment, oscilloscopes, and data acquisition systems to provide reliable connections and prevent cable damage during frequent use.

Features

  • Bend Relief: Provides strain relief for the cable, preventing damage from excessive bending.
  • Durable Construction: Made from high-quality materials to withstand demanding environments.
  • Easy Installation: Designed for quick and easy attachment to LEMO connectors.
  • Cable Protection: Protects the cable jacket from abrasion and wear.
  • Connector Compatibility: Specifically designed for compatibility with LEMO 0E series connectors.

Benefits

  • Extended Cable Life: Prevents cable damage, extending the lifespan of the cable assembly.
  • Improved Signal Integrity: Maintains a reliable connection by preventing cable strain and breakage.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Enhanced Reliability: Provides a more robust and reliable connection in demanding environments.
  • Cost-Effective Solution: A relatively inexpensive accessory that can significantly extend the life of expensive cables and connectors.

The FFA.0E.720.CNS is a crucial accessory for ensuring the long-term reliability and performance of LEMO circular connectors. It's designed to protect the cable from stress and damage, extending its lifespan and preventing connection failures. This makes it an essential component for applications where reliable connections are critical.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 10 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 11P GOLD SLD CUP / 11 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
Conn Miniature Cylindrical SKT 15 POS Solder ST Cable Mount 15 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 47P SOLDER CUP / 47 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
Conn Subminiature Cylindrical PIN 79 POS Crimp ST Cable Mount 79 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 37POS SLVR SLDR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess