EN
  • EN
  • DE

LENOVO 00AE694 - Intel Xeon Processor E5-2667 v3 8C 3.2GHz 20MB Cache 2133MHz 135W

Part No LENOVO 00AE694 - Intel Xeon Processor E5-2667 v3 8C 3.2GHz 20MB Cache 2133MHz 135W
Manufacturer Lenovo
Catalog CPU
Description Intel Xeon Processor E5-2667 v3 8C 3.2GHz 20MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1427065-LENOVO 00AE694 - Intel Xeon Processor E5-2667 v3 8C 3.2GHz 20MB Cache 2133MHz 135W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AE694 - Intel Xeon Processor E5-2667 v3 8C 3.2GHz 20MB Cache 2133MHz 135W CAD Model

Description

The Lenovo 00AE694 incorporates an Intel Xeon Processor E5-2667 v3, a high-performance, server-grade processor engineered for demanding data centers and professional computing environments. This eight-core powerhouse operates at a base frequency of 3.2GHz, with the ability to increase its performance under heavy workloads thanks to Intel's Turbo Boost Technology. With a generous 20MB of cache, it ensures swift data access and processing, significantly reducing latency in time-sensitive tasks like database transactions and real-time data analytics. The processor supports DDR4 memory at 2133MHz, offering substantial bandwidth improvements and energy efficiency over previous generations, making it suitable for memory-intensive applications. Its thermal design power (TDP) of 135W demonstrates its high-performance nature, necessitating effective cooling solutions within server configurations. Ideal for virtualization environments, high-performance computing (HPC), and complex scientific calculations, the E5-2667 v3 is a versatile component that drives significant improvements in computing speed and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess