EN
  • EN
  • DE

LENOVO 00AJ055 - Express IBM 120GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD

Part No LENOVO 00AJ055 - Express IBM 120GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo S3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428610-LENOVO 00AJ055 - Express IBM 120GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AJ055 - Express IBM 120GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD CAD Model

Description

The LENOVO 00AJ055 SSD is part of Lenovo's lineup designed to enhance the performance and reliability of enterprise-grade servers and storage solutions. This Express IBM 120GB 2.5in High-Swap (HS) SATA MLC S3500 Enterprise Value Solid State Drive (SSD) is engineered for use in demanding data center environments, offering a substantial storage solution while bringing in the advantages of SSD technology. With Multi-Level Cell (MLC) NAND technology, it provides a perfect balance between cost, performance, and endurance. The drive's 120GB capacity offers ample space for operating systems, applications, and log files, making it an ideal choice for boot drives, direct-attached storage, and simple web servers. Featuring a SATA interface with a 6Gbps transfer rate, it ensures compatibility with a wide range of existing systems while offering high-speed data access and transfers. The hot-swappable design allows for easy installation and maintenance in compatible enterprise systems, minimizing downtime. Its solid-state architecture not only brings about faster data retrieval compared to traditional hard disk drives but also increases reliability by eliminating moving parts, thus reducing wear and tear. Leveraging advanced wear-leveling and ECC (Error-Correcting Code) algorithms, the drive is designed to maintain data integrity and extend lifespan. The LENOVO 00AJ055 SSD is an excellent choice for enterprises looking to upgrade their storage infrastructure with a cost-effective yet high-performing SSD.

You May Also Be Interested in

CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess