EN
  • EN
  • DE

LENOVO 00AL653 - Intel X520 Dual Port 10GbE SFP+ Embedded Adapter with Interposer

Part No LENOVO 00AL653 - Intel X520 Dual Port 10GbE SFP+ Embedded Adapter with Interposer
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 00AL653 - Intel X520 Dual Port 10GbE SFP+ Embedded Adapter with Interposer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431587-LENOVO 00AL653 - Intel X520 Dual Port 10GbE SFP+ Embedded Adapter with Interposer
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AL653 - Intel X520 Dual Port 10GbE SFP+ Embedded Adapter with Interposer CAD Model

Description

The LENOVO 00AL653 Intel X520 Dual Port 10GbE SFP+ Embedded Adapter is an advanced networking component designed to deliver high-speed, reliable connections for servers and workstations. Featuring two SFP+ ports, this adapter enables dual 10 Gigabit Ethernet links, providing a robust solution for high-traffic networks. The inclusion of an interposer enhances compatibility with the server's infrastructure, ensuring a stable and secure connection. This adapter is tailored for demanding data environments, offering exceptional bandwidth for virtualization, cloud computing, and mission-critical applications. By leveraging Intel's industry-leading networking technology, the LENOVO 00AL653 facilitates efficient data transfer rates, reduced latency, and improved network performance. Its support for advanced features like VLAN tagging, Jumbo Frames, and TCP/IP offloading further enhances its utility, making it a versatile choice for organizations looking to upgrade their network infrastructure with a scalable, high-performance solution.

You May Also Be Interested in

HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess