EN
  • EN
  • DE

LENOVO 00D5047 - IBM 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC D DDR3 1866MHz LP RDIMM

Part No LENOVO 00D5047 - IBM 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC D DDR3 1866MHz LP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 00D5047. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, CAS latency: 13, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430310-LENOVO 00D5047 - IBM 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC D DDR3 1866MHz LP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D5047 - IBM 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC D DDR3 1866MHz LP RDIMM CAD Model

Description

The LENOVO 00D5047 is a high-capacity 16GB DDR3 memory module, tailored for enhancing the performance of enterprise-level servers and workstations. With an operating speed of 1866MHz (PC3-14900), it is among the fastest DDR3 modules available, designed to meet the demands of high-performance computing environments. The ECC (Error-Correcting Code) technology ensures high data integrity and reliability, crucial for critical applications and minimizing downtime. A voltage specification of 1.5V is standard for DDR3 technology, balancing performance with power consumption. The CL13 latency is optimized for prompt data processing and task execution, supporting efficient system operation. This Low Profile (LP) RDIMM is engineered for environments where space and cooling are important factors, offering a compact solution without compromising on performance. Its dual rank (2Rx4) setup provides a robust configuration for handling heavy workloads, making it an excellent choice for upgrading servers with demanding memory requirements.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess