EN
  • EN
  • DE

LENOVO 00D9492 - x3650 M4 16 Plus 16 1.8in SSD Assembly Option Kit

Part No LENOVO 00D9492 - x3650 M4 16 Plus 16 1.8in SSD Assembly Option Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description x3650 M4 16 Plus 16 1.8in SSD Assembly Option Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424251-LENOVO 00D9492 - x3650 M4 16 Plus 16 1.8in SSD Assembly Option Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D9492 - x3650 M4 16 Plus 16 1.8in SSD Assembly Option Kit CAD Model

Description

The LENOVO 00D9492 is a comprehensive storage solution designed explicitly for the x3650 M4 server series, providing a significant upgrade in storage capacity and speed. This assembly option kit enables the installation of sixteen additional 1.8-inch solid-state drives (SSDs), doubling the server's storage potential while leveraging SSD technology's benefits, including faster data access, lower latency, and reduced power consumption compared to traditional hard disk drives. This kit is ideal for businesses that require high-speed storage solutions to support data-intensive applications, databases, and virtualization environments. By integrating these SSDs into the server, organizations can experience improved system performance, quicker application response times, and enhanced overall efficiency. The kit includes all necessary components for a seamless installation process, ensuring compatibility and reliability. With the LENOVO 00D9492, enterprises can expand their storage capabilities, paving the way for growth and the ability to handle increasing data workloads with ease.

You May Also Be Interested in

Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess