EN
  • EN
  • DE

LENOVO 00FK934 - Emulex 10GbE Virtual Fabric Adapter II - BladeCenter

Part No LENOVO 00FK934 - Emulex 10GbE Virtual Fabric Adapter II - BladeCenter
Manufacturer Lenovo
Catalog Power Supply Units
Description Lenovo HE Titanium
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431909-LENOVO 00FK934 - Emulex 10GbE Virtual Fabric Adapter II - BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FK934 - Emulex 10GbE Virtual Fabric Adapter II - BladeCenter CAD Model

Description

The Lenovo 00FK934 Emulex 10GbE Virtual Fabric Adapter II is engineered for the Lenovo BladeCenter servers, offering high-performance, flexible 10 Gigabit Ethernet connectivity. Designed to support virtualized and converged infrastructure, this adapter streamlines network and storage traffic to improve efficiency and reduce bottlenecks in enterprise data centers. It incorporates virtual fabric technology, enabling the partitioning of each network port into multiple virtual NICs, which can be allocated to individual servers or virtual machines, thus improving bandwidth management and utilization. This feature allows IT administrators to easily adapt to changing workload demands without the need for additional hardware. The Emulex Adapter supports key networking and storage protocols, ensuring compatibility across a wide range of environments and applications. Built with an eye on future needs, it facilitates high-speed data transfer and network flexibility, making it an essential component for businesses aiming to optimize their IT infrastructure for performance and scalability.

You May Also Be Interested in

CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess