EN
  • EN
  • DE

LENOVO 00KG840 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB

Part No LENOVO 00KG840 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2683 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426750-LENOVO 00KG840 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KG840 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB CAD Model

Description

The LENOVO 00KG840 is equipped with an Intel Xeon Processor E5-2683 v3, belonging to Intel's renowned Haswell-EP family, designed specifically to meet the demanding requirements of enterprise systems and data centers. This processor boasts 14 cores, providing substantial parallel processing capability, making it an ideal choice for applications that require high levels of multi-threaded performance, such as virtualization, large-scale data processing, and complex scientific computations. Operating at a base frequency of 2.0GHz, it also incorporates Intel Turbo Boost Technology 2.0, allowing cores to dynamically increase their operation frequency based on the workload and the processor's thermal environment. With a significant 35MB of SmartCache, this processor efficiently manages data transfer between the cores, reducing latency and enhancing overall processing speed. The E5-2683 v3 is crafted using a 22nm process technology, emphasizing power efficiency without compromising on performance. It supports DDR4 memory technology, offering higher bandwidth and energy efficiency than its predecessors. It provides a robust platform for building energy-efficient, high-performance computing environments, supporting a wide range of compute-intensive tasks and applications. Integration with Lenovo server systems allows for seamless upgrades and installation, ensuring reliability and performance consistency across enterprise computing infrastructures.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess