EN
  • EN
  • DE

RHCA-501Q43U

Part No RHCA-501Q43U
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (N - R)
Description RHCA4532 Series; Surge Protector with 500 Sparkover VDC and 30% Tolerance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149996-RHCA-501Q43U
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHCA-501Q43U CAD Model

Description

The RHCA-501Q43U is a surge absorber, specifically a ceramic gas discharge tube (GDT), manufactured by Okaya Electric America, Inc. It is designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). This component provides a high level of protection by diverting excess voltage away from the protected circuit to ground.

Applications

  • Telecommunications Equipment (Telephone Lines, Modems)
  • Power Supplies
  • Data Communication Lines
  • Industrial Control Systems
  • Surge Protection Devices (SPDs)

Features

  • High Surge Current Capability
  • Low Capacitance
  • Fast Response Time
  • Ceramic Gas Discharge Tube (GDT) Technology
  • Compact Size

Benefits

  • Protects Electronic Equipment from Damage Due to Voltage Surges
  • Minimizes Signal Degradation in High-Frequency Circuits
  • Provides Rapid Response to Surge Events
  • Offers Reliable Surge Protection in Harsh Environments
  • Easy to Integrate into Existing Circuits

Additional Details

The RHCA-501Q43U GDT typically features a ceramic housing filled with inert gas. When a voltage surge exceeds the breakdown voltage of the GDT, the gas ionizes, creating a low-impedance path to ground. This diverts the surge current away from the protected circuit. The low capacitance of the GDT minimizes signal distortion in high-frequency applications. Okaya Electric is a reputable manufacturer of surge protection components, ensuring that the RHCA-501Q43U meets industry standards for performance and reliability. The specific surge current rating, breakdown voltage, and other electrical characteristics are detailed in the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
TE Connectivity
Need more? Email Us
NEC
Lowest to $0.6537
ICT
Lowest to $9.7932
Toshiba Semiconductor and Storage
Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess