EN
  • EN
  • DE

RN2407(TE85L,F)

Part No RN2407(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (N - R)
Description Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Saturation Voltage 300 mV
Collector Emitter Voltage (VCEO) 50 V
Element Configuration Single
Height 1.1 mm
Lead Free Lead Free
Length 2.9 mm
Max Collector Current 100 mA
Max Operating Temperature 150 °C
Mount Surface Mount
Number of Pins 3
RoHS Compliant
Width 1.5 mm
Win Source Part Number 1157522-RN2407(TE85L,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN2407(TE85L,F) CAD Model

Description

This Toshiba Semiconductor and Storage product is a surface mount transistor with a single element configuration.

  • Component Type: Transistor
  • Mounting Type: Surface Mount
  • Configuration: Single
  • Part Number: RN2407(TE85L,F)
  • Part Type: Custom
  • Collector-Emitter Voltage (VCEO): 50 V
  • Maximum Collector Current: 100 mA
  • Collector-Emitter Saturation Voltage: 300 mV
  • Lead Free: Yes
  • Maximum Operating Temperature: 150 °C
  • RoHS Compliant: Yes
  • Dimensions: 2.9 mm x 1.1 mm x 1.5 mm
  • Number of Pins: 3
  • Supply and Demand Status: Limited
  • Popularity: Moderate

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess